0.33µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 5% RADIAL
MKP 330nF 5% 160Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.33UF 5% RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840433164WTR-ND | MKP1840433164W | 19T1562 | MKP1840433164W |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 330Nf 5% 160Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |