Vishay Precision Group Film Capacitors MKP1840422635V

Description
0.22µF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1840422635VTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1840422635V - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1840422635V
Film Capacitors MKP1840422635V
CAP FILM 0.22UF 10% RADIAL

CAP FILM 0.22UF 10% RADIAL

Supplier's Site Datasheet
Cap, 0.22Uf, 630V, Film, Radial; Dielectric Type Vishay - 19T1547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 630V, Film, Radial; Dielectric Type Vishay
19T1547
Cap, 0.22Uf, 630V, Film, Radial; Dielectric Type Vishay 19T1547
CAP, 0.22UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 0.22UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1840422635VTR-ND MKP1840422635V 19T1547
Product Name Film Capacitors Film Capacitors Cap, 0.22Uf, 630V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details