The MKP1840422166 is a metallized polypropylene film capacitor designed for applications requiring reliable performance in pulse operations, switch-mode power supplies (SMPS), and timing circuits. It offers a capacitance range from 4.7 nF to 10 µF with tolerances of ±5%, ±10%, and ±20%. The operating temperature range is from -55 °C to +100 °C, making it suitable for various environmental conditions. This capacitor features a flame-retardant plastic case that is epoxy resin sealed, ensuring durability and safety in operation. It has rated DC voltages of 100 V, 160 V, 250 V, 400 V, and 630 V, with permissible AC voltages up to 250 V. The insulation resistance is measured at 25,000 MΩ for capacitances up to 0.33 µF at 100 V DC. The capacitor also exhibits low dielectric absorption and a temperature coefficient of -250 x 10^-6/°C. Engineers considering this component should note its suitability for high-frequency applications, with a maximum pulse rise time varying by voltage rating. The self-inductance is approximately 6 nH, and the leads are tinned wire, providing good solderability. Overall, the MKP1840422166 is a robust choice for applications requiring stable capacitance and reliability under varying conditions.
0.22µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 20% RADIAL
CAP FILM 0.22UF 20% RADIAL
MKP 220nF 20% 160Vdc Pitch 15mm / LOOSE IN BOX
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840422166-ND | MKP1840422166 | MKP1840422166 | 19T1529 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 220Nf 20% 160Vdc Pitch 15Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |