Vishay Precision Group Capacitors - Film Capacitors MKP1840418165

Description
Win Source Part Number: 1008357-MKP184041816 5 Category: Capacitors>Film Capacitors Series: MKP1840 Termination: PC Pins Package: Bulk Applications: DC Link, DC Filtering; High Pulse, DV/DT Standard Package: 500 Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1840418165
Request a Quote Datasheet
Description
Win Source Part Number: 1008357-MKP184041816 5 Category: Capacitors>Film Capacitors Series: MKP1840 Termination: PC Pins Package: Bulk Applications: DC Link, DC Filtering; High Pulse, DV/DT Standard Package: 500 Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1840418165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1008357-MKP1840418165 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1008357-MKP1840418165
Capacitors - Film Capacitors 1008357-MKP1840418165
Win Source Part Number: 1008357-MKP184041816 5 Category: Capacitors>Film Capacitors Series: MKP1840 Termination: PC Pins Package: Bulk Applications: DC Link, DC Filtering; High Pulse, DV/DT Standard Package: 500 Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1840418165

Win Source Part Number: 1008357-MKP1840418165
Category: Capacitors>Film Capacitors
Series: MKP1840
Termination: PC Pins
Package: Bulk
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Standard Package: 500
Capacitance: 0.18 µF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1840418165

Buy Now Datasheet
0.18UF Capacitor - 62-MKP1840418165 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18UF Capacitor
62-MKP1840418165
0.18UF Capacitor 62-MKP1840418165
CAP FILM 0.18UF 10% RADIAL Product overview: MKP1840418165 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840418165 can be used for catalog matching and distributor lookup.

CAP FILM 0.18UF 10% RADIAL Product overview: MKP1840418165 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840418165 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1840418165 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840418165
Capacitors - Film Capacitors MKP1840418165
CAP FILM 0.18UF 10% RADIAL

CAP FILM 0.18UF 10% RADIAL

Supplier's Site
Film Capacitors - MKP1840418165 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1840418165
Film Capacitors MKP1840418165
CAP FILM 0.18UF 10% RADIAL

CAP FILM 0.18UF 10% RADIAL

Supplier's Site Datasheet
180 Nf 10% 160Vdc 15 Mm / Loose In Box Vishay - 19T1517 - Newark, An Avnet Company
Chicago, IL, United States
180 Nf 10% 160Vdc 15 Mm / Loose In Box Vishay
19T1517
180 Nf 10% 160Vdc 15 Mm / Loose In Box Vishay 19T1517
180 nF 10% 160Vdc 15 mm / LOOSE IN BOX

180 nF 10% 160Vdc 15 mm / LOOSE IN BOX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1008357-MKP1840418165 62-MKP1840418165 MKP1840418165 MKP1840418165 19T1517
Product Name Capacitors - Film Capacitors 0.18UF Capacitor Capacitors - Film Capacitors Film Capacitors 180 Nf 10% 160Vdc 15 Mm / Loose In Box Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers