0.15µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% RADIAL
CAP FILM 0.15UF 5% RADIAL
MKP 150nF 5% 160Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840415164WTR-ND | MKP1840415164W | MKP1840415164W | 19T1495 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 150Nf 5% 160Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |