Vishay Precision Group Film Capacitors MKP1840410634

Description
0.1µF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1840410634-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1840410634-ND
Film Capacitors 2870-MKP1840410634-ND
0.1µF Film Capacitor Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1840410634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840410634
Capacitors - Film Capacitors MKP1840410634
CAP FILM 0.1UF 5% RADIAL

CAP FILM 0.1UF 5% RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Vishay - 65C0717 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Vishay
65C0717
Capacitor Polypropylene Pp Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Vishay 65C0717
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Pulse; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Pulse; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1840410634-ND MKP1840410634 65C0717
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.1Uf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details