Film Capacitor, Polypropylene, 250V, 5% +Tol, 5% -Tol, 0.1uF, Through Hole Mount, RADIAL LEADED Product overview: MKP1840410254M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840410254M can be used for catalog matching and distributor lookup.
MKP 100nF 5% 250Vdc Pitch 7,5 mm / LOOSE IN BOX
CAP FILM 0.1UF 5% 250VDC RADIAL
CAP FILM 0.1UF 5% 250VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1840410254M | 19T1472 | MKP1840410254M | MKP1840410254M |
| Product Name | Through-Hole 250V 0.1uF Capacitor | Mkp 100Nf 5% 250Vdc Pitch 7,5 Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | ? to 100 C (? to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 100000 microF | 0.1000 microF | 0.1000 microF | |
| WVDC | 250 volts |