0.1µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAPACITOR, MKP, 100NF, 1000V, 5%; Capacitance:100nF; Tolerance, capacitance:+/-5%; Series:MKP1840M; Voltage, rating:1000V; Capacitor dielectric type:Polypropylene; Case style:Radial; Pitch, lead:22.5mm; Temp, op. max:100(degree C); RoHS Compliant: Yes Product overview: MKP1840410104M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100NF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100NF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840410104M can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
FILM CAPACITOR, 0.1UF, 1 kV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 5% 1KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840410104M-ND | 62-MKP1840410104M | 53M8374 | MKP1840410104M | |
| Product Name | Film Capacitors | 100NF 1000V Capacitor | Connectors,Interconnects | Film Capacitor, 0.1Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ? to 100 C (? to 212 F) | -55 to 100 C (-67 to 212 F) |