The MKP1840347634 is a metallized polypropylene film capacitor designed for applications in pulse operations, switch-mode power supplies (SMPS), and thyristor circuits. It has a capacitance range of 4700 pF to 10 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor operates within a temperature range of -55 °C to +100 °C and features a flame-retardant plastic case that is epoxy resin sealed, meeting UL-class 94 V-0 standards. This component is available in various rated voltages, including 100 VDC, 160 VDC, 250 VDC, 400 VDC, and 630 VDC. It exhibits high insulation resistance, with values of 25,000 MΩ for capacitances up to 0.33 OºF at 100 VDC. The capacitor also has a low dissipation factor and a dielectric absorption of 0.05%, making it suitable for precision applications. The leads are tinned wire, ensuring good solderability and mechanical strength. Engineers considering this capacitor should note its robust construction and reliability in demanding environments, making it a viable choice for various electronic applications.
0.047µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% RADIAL
CAP FILM 0.047UF 5% RADIAL
Capacitor,Met Polypropylene,47nF,6
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840347634-ND | MKP1840347634 | MKP1840347634 | 65C0705 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polypropylene,47Nf,630Vdc,5-% Tol,5+% Tol,-250Ppm-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |