CAP FILM 0.047UF 5% 250VDC RAD
MKP 47nF 5% 250Vdc Pitch 7,5 mm / LOOSE IN BOX
CAP FILM 0.047UF 5% 250VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840347254M | 19T1384 | MKP1840347254M |
| Product Name | Film Capacitors | Mkp 47Nf 5% 250Vdc Pitch 7,5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |