CAP FILM 0.033UF 5% 250VDC RAD
MKP 33nF 5% 250Vdc Pitch 5 mm / LOOSE IN BOX
CAP FILM 0.033UF 5% 250VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840333254M | 19T1346 | MKP1840333254M |
| Product Name | Capacitors - Film Capacitors | Mkp 33Nf 5% 250Vdc Pitch 5 Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |