CAP FILM 0.015UF 5% 630VDC RAD
CAP FILM 0.015UF 5% 630VDC RAD
MKP 0,015 F 5% 630Vdc Pitch 7,5 mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840315634M | MKP1840315634M | 19T1292 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp 0,015 F 5% 630Vdc Pitch 7,5 Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |