The MKP1840315405G is a metallized polypropylene film capacitor designed for applications requiring reliable performance in pulse operations, switch-mode power supplies (SMPS), and timing circuits. It features a capacitance range from 4.7 nF to 10 µF with tolerances of ±5%, ±10%, and ±20%. The capacitor operates within a temperature range of -55 °C to +100 °C and is housed in a flame-retardant plastic case that is epoxy resin sealed, meeting UL-class 94 V-0 standards. This component supports rated DC voltages of 100 V, 160 V, 250 V, 400 V, and 630 V, with permissible AC voltages up to 250 V AC. The insulation resistance is specified at 25,000 MΩ for capacitances up to 0.33 µF. The capacitor exhibits low dielectric absorption (0.05% typical) and a temperature coefficient of -250 x 10^-6/°C. It is suitable for various applications, including storage, filtering, and sample-and-hold circuits, making it a versatile choice for engineers looking for dependable capacitive solutions.
0.015µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 10% 400VDC RAD
CAP FILM 0.015UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840315405GTB-ND | MKP1840315405G | MKP1840315405G |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |