CAP FILM 10000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
MKP 0,01 F 10% 400Vdc Pitch 5 mm / LOOSE IN BOX
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840310405M | MKP1840310405M | 19T1261 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 0,01 F 10% 400Vdc Pitch 5 Mm / Loose In Box Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |