10000pF Film Capacitor Polypropylene (PP), Metallized Radial
MKP 10nF 10% 250Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 10000PF 10% RADIAL
CAP FILM 10000PF 10% RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840310255WTR-ND | 19T1254 | MKP1840310255W | MKP1840310255W |
| Product Name | Film Capacitors | Mkp 10Nf 10% 250Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |