CAP FILM 10000PF 5% 1.6KVDC RAD
MKP 0,01 F 5% 1600Vdc Pitch 15 mm / LOOSE IN BOX
CAP FILM 10000PF 5% 1.6KVDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840310134M | 19T1242 | MKP1840310134M |
| Product Name | Film Capacitors | Mkp 0,01 F 5% 1600Vdc Pitch 15 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |