6800pF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial
MKP 6,8nF 5% 100Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 6800PF 5% 100VDC RADIAL
CAP FILM 6800PF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840268014-ND | 19T1227 | MKP1840268014 | MKP1840268014 |
| Product Name | Film Capacitors | Mkp 6,8Nf 5% 100Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |