MKP 2200 pF 10% 2000Vdc Pitch 15 mm / LOOSE IN BOX
CAP FILM 2200PF 10% 2KVDC RADIAL
CAP FILM 2200PF 10% 2KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T1211 | MKP1840222205M | MKP1840222205M |
| Product Name | Mkp 2200 Pf 10% 2000Vdc Pitch 15 Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |