MKP 1500 pF 10% 2000Vdc Pitch 15 mm / LOOSE IN BOX
CAP FILM 1500PF 10% 2KVDC RADIAL
CAP FILM 1500PF 10% 2KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T1207 | MKP1840215205M | MKP1840215205M |
| Product Name | Mkp 1500 Pf 10% 2000Vdc Pitch 15 Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |