CAP FILM 1000PF 5% 2KVDC RADIAL
MKP 1000 pF 5% 2000Vdc Pitch 15 mm / LOOSE IN BOX
CAP FILM 1000PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840210204M | 19T1202 | MKP1840210204M |
| Product Name | Film Capacitors | Mkp 1000 Pf 5% 2000Vdc Pitch 15 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |