4.7µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 4.7UF 5% 160VDC AXIAL
FILM CAPACITOR, MKP1839 SERIES, 4.7 F, 5%, PP (POLYPROPYLENE), 160 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Film Capacitor, MKP1839 Series, 4.7 F, 5%, PP (Polypropylene), 160 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839547164-ND | MKP1839547164 | 26196939 | 53M8365 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Film Capacitor, Mkp1839 Series, 4.7 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.70E6 microF |