Vishay Precision Group Film Capacitors MKP1839515084HQ

Description
1.5µF Film Capacitor 400V 850V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 400V 850V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839515084HQ-ND - DigiKey
Thief River Falls, MN, United States
1.5µF Film Capacitor 400V 850V Polypropylene (PP), Metallized Axial

1.5µF Film Capacitor 400V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - MKP1839515084HQ - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1839515084HQ
Film Capacitors MKP1839515084HQ
CAP FILM 1.5UF 5% 850VDC AXIAL

CAP FILM 1.5UF 5% 850VDC AXIAL

Supplier's Site Datasheet
Cap, 1.5Uf, 850V, Film, Axial; Dielectric Type Vishay - 19T1146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 850V, Film, Axial; Dielectric Type Vishay
19T1146
Cap, 1.5Uf, 850V, Film, Axial; Dielectric Type Vishay 19T1146
CAP, 1.5UF, 850V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 1.5UF, 850V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors MKP1839515084HQ
CAP FILM 1.5UF 5% 850VDC AXIAL

CAP FILM 1.5UF 5% 850VDC AXIAL

Supplier's Site
Film Capacitors - MKP1839515084HQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1839515084HQ
Film Capacitors MKP1839515084HQ
CAP FILM 1.5UF 5% 850VDC AXIAL

CAP FILM 1.5UF 5% 850VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1839515084HQ-ND MKP1839515084HQ 19T1146 MKP1839515084HQ MKP1839515084HQ
Product Name Film Capacitors Film Capacitors Cap, 1.5Uf, 850V, Film, Axial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers