1µF Film Capacitor 425V 1250V (1.25kV) Polypropylene (PP), Metallized Axial
MKP 1 F 5% 1250Vdc axial / REELPACK, AXIAL
CAP FILM 1UF 5% 1.25KVDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839510124HQRTR-ND | 19T1118 | MKP1839510124HQR |
| Product Name | Film Capacitors | Mkp 1 F 5% 1250Vdc Axial / Reelpack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF |