0.33µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
CAP FILM 0.33UF 10% 400VDC AXIAL
MKP 330nF 10% 400Vdc AXIAL ENCASED / LOOSE, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839433405-ND | MKP1839433405 | 19T1020 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 330Nf 10% 400Vdc Axial Encased / Loose, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |