0.18µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2870-MKP1839418634HQRTR-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 0.1800 microF |