0.18µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Axial
MKP 180nF 5% 630Vdc axial / LOOSE, AXIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2870-MKP1839418634HQ-ND | 19T0957 |
| Product Name | Film Capacitors | Mkp 180Nf 5% 630Vdc Axial / Loose, Axial Vishay |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | |
| Capacitance Range | 0.1800 microF |