The Vishay MKP1839 capacitor has a capacitance of 0.1 µF and a rated DC voltage of 630 V. It features a metallized polypropylene dielectric and is designed for applications such as pulse operations, switch-mode power supplies (SMPS), and timing circuits. The capacitor has a tolerance of ±10% and is encapsulated in a plastic-wrapped, epoxy resin-sealed construction, ensuring durability and flame retardance. It is suitable for through-hole mounting and complies with RoHS standards. The maximum application temperature is 100 °C, and it meets IEC 60384-16 reference standards. This component is ideal for engineers seeking reliable performance in high-voltage applications.
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 10% 630VDC AXIAL
CAP, 0.1UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 0.1UF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839410635RTR-ND | 19T0915 | MKP1839410635R |
| Product Name | Film Capacitors | Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |