The MKP1839410164 is a precision metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance range from 47 pF to 22 OºF with tolerances available at ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is suitable for pulse operations, switch-mode power supplies (SMPS), thyristor circuits, and various timing and filtering applications. This component has a maximum application temperature of 100 °C and is encapsulated in a flame-retardant plastic wrap with epoxy resin sealing. It is constructed with metallized electrodes and offers a rated DC voltage of 160 V, 250 V, 400 V, or 630 V, and an AC voltage rating of 100 V, 160 V, 220 V, or 250 V. The leads are made of tinned wire, ensuring durability and reliability in various environments. The capacitor meets IEC 60384-16 standards and has undergone rigorous testing, including endurance and climatic testing, ensuring its performance under specified conditions. Its design allows for a high pulse rise time, making it suitable for demanding applications.
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 5% 160VDC AXIAL
CAP FILM 0.1UF 5% 160VDC AXIAL
Film Capacitor, MKP1839 Series, 0.1 F, 5%, PP (Polypropylene), 160 V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839410164-ND | MKP1839410164 | MKP1839410164 | 53M8355 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1839 Series, 0.1 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |