The MKP1839368163 is a precision metallized polypropylene film capacitor designed for various applications, including pulse operations, switch-mode power supplies (SMPS), and timing circuits. It offers a capacitance range from 47 pF to 22 OºF with tolerances of ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is rated for DC voltages of 160 V, 250 V, 400 V, and 630 V, and AC voltages of 100 V, 160 V, 220 V, and 250 V. Constructed with a mono design and encapsulated in flame-retardant epoxy resin, the capacitor features tinned wire leads and is compliant with IEC 60384-16 standards. It operates effectively in a maximum application temperature of 100 °C and has a climatic testing class of 55/100/56 according to IEC 60068-1. The capacitor also demonstrates good electrical performance with a low tangent of loss angle and high insulation resistance, making it suitable for demanding electronic applications.
0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 0.068UF 160VDC AXIAL
CAP FILM 0.068UF 160VDC AXIAL
MKP 68nF 2,5% 160Vdc AXIAL ENCASED / LOOSE, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839368163-ND | MKP1839368163 | MKP1839368163 | 19T0865 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkp 68Nf 2,5% 160Vdc Axial Encased / Loose, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |