0.047µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
CAP FILM 0.047UF 10% 400VDC AXL
MKP 47nF 10% 400Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.047UF 10% 400VDC AXL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839347405-ND | MKP1839347405 | 19T0855 | MKP1839347405 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 47Nf 10% 400Vdc Axial Encased / Loose, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |