Win Source Part Number: 1360632-MKP183934716
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP1839
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.047 µF
Tolerance: ±5%
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Size / Dimension: 0.217" Dia x 0.433" L (5.50mm x 11.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 100V
Voltage Rating - DC: 160V
Dielectric Material: Polypropylene (PP), Metallized
Film Capacitor Product overview: MKP1839347164 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1839347164 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 0.047UF 5% 160VDC AXIAL
CAP FILM 0.047UF 5% 160VDC AXIAL
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360632-MKP1839347164 | 62-MKP1839347164 | 2870-MKP1839347164-ND | MKP1839347164 | MKP1839347164 | 53M8353 |
| Product Name | Capacitors - Film Capacitors | Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.047Uf, 160V, 5%, Axial; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 160 volts | 160 volts | 160 volts |