0.015µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
MKP 15nF 10% 250Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 0.015UF 10% 250VDC AXL
CAP FILM 0.015UF 10% 250VDC AXL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839315255GTB-ND | 19T0803 | MKP1839315255G | MKP1839315255G |
| Product Name | Film Capacitors | Mkp 15Nf 10% 250Vdc Axial Encased / Ammopack, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |