Vishay Intertechnology, Inc. Film Capacitors MKP1839310401

Description
10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839310401-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1839310401-ND
Film Capacitors 2870-MKP1839310401-ND
10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial

10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Cap, 0.01Μf, 400V, 1%, Pp; Capacitance Vishay - 57AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 400V, 1%, Pp; Capacitance Vishay
57AC2609
Cap, 0.01Μf, 400V, 1%, Pp; Capacitance Vishay 57AC2609
CAP, 0.01µF, 400V, 1%, PP; Capacitance:10000pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 1%; Product Range:MKP1839 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

CAP, 0.01µF, 400V, 1%, PP; Capacitance:10000pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 1%; Product Range:MKP1839 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1839310401 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1839310401
Capacitors - Film Capacitors MKP1839310401
CAP FILM 10000PF 1% 400VDC AXIAL

CAP FILM 10000PF 1% 400VDC AXIAL

Supplier's Site
Film Capacitors - MKP1839310401 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1839310401
Film Capacitors MKP1839310401
CAP FILM 10000PF 1% 400VDC AXIAL

CAP FILM 10000PF 1% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1839310401-ND 57AC2609 MKP1839310401 MKP1839310401
Product Name Film Capacitors Cap, 0.01Μf, 400V, 1%, Pp; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details