10000pF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
CAP FILM 10000PF 1% 250VDC AXIAL
MKP 10nF 1% 250Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 10000PF 1% 250VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839310251GTB-ND | MKP1839310251G | 19T0773 | MKP1839310251G |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 10Nf 1% 250Vdc Axial Encased / Ammopack, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 1 (+/- %) |