Vishay Intertechnology, Inc. Film Capacitors - MKP1839247631 MKP1839247631

Description
Manufacturer: Vishay Win Source Part Number: 927241-MKP1839247631 Series: MKP1839 Operating Temperature Range: -55°C ~ 100°C Features: 4700 pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial Package: Axial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927241-MKP1839247631 Series: MKP1839 Operating Temperature Range: -55°C ~ 100°C Features: 4700 pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial Package: Axial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1839247631 - 927241-MKP1839247631 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1839247631
927241-MKP1839247631
Film Capacitors - MKP1839247631 927241-MKP1839247631
Manufacturer: Vishay Win Source Part Number: 927241-MKP1839247631 Series: MKP1839 Operating Temperature Range: -55°C ~ 100°C Features: 4700 pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial Package: Axial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 927241-MKP1839247631
Series: MKP1839
Operating Temperature Range: -55°C ~ 100°C
Features: 4700 pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Film Capacitors - 2870-MKP1839247631-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1839247631-ND
Film Capacitors 2870-MKP1839247631-ND
4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitor, Mkp1839 Series, 4700 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay - 45Y6057 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1839 Series, 4700 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay
45Y6057
Film Capacitor, Mkp1839 Series, 4700 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay 45Y6057
Film Capacitor, MKP1839 Series, 4700 pF, 1%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, MKP1839 Series, 4700 pF, 1%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1839247631
CAP FILM 4700PF 1% 630VDC AXIAL

CAP FILM 4700PF 1% 630VDC AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 927241-MKP1839247631 2870-MKP1839247631-ND 45Y6057 MKP1839247631
Product Name Film Capacitors - MKP1839247631 Film Capacitors Film Capacitor, Mkp1839 Series, 4700 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Style Through Hole Through Hole Through Hole; Surface Mount Technology; Axial
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details