Vishay Intertechnology, Inc. Film Capacitors MKP1839168633R

Description
680pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote
Description
680pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP1839168633R is a precision film capacitor from Lingto Electronic Limited, designed for applications requiring high reliability and stability. It features a capacitance of 680 pF with a tolerance of ±2.5%, and a rated DC voltage of 630 V. The capacitor is constructed using metallized polypropylene film, ensuring low loss and excellent performance in pulse operations, switch-mode power supplies (SMPS), and timing circuits. This capacitor is suitable for a maximum application temperature of 100 °C and complies with IEC 60384-16 standards. It is encapsulated in a flame-retardant plastic wrap and epoxy resin seal, providing durability and protection against environmental factors. The leads are made of tinned wire, ensuring good solderability and mechanical strength. Engineers considering this component should note its low tangent of loss angle, which is critical for maintaining efficiency in high-frequency applications. The capacitor also meets rigorous testing standards, including endurance and temperature characteristics, making it a reliable choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The MKP1839168633R is a precision film capacitor from Lingto Electronic Limited, designed for applications requiring high reliability and stability. It features a capacitance of 680 pF with a tolerance of ±2.5%, and a rated DC voltage of 630 V. The capacitor is constructed using metallized polypropylene film, ensuring low loss and excellent performance in pulse operations, switch-mode power supplies (SMPS), and timing circuits. This capacitor is suitable for a maximum application temperature of 100 °C and complies with IEC 60384-16 standards. It is encapsulated in a flame-retardant plastic wrap and epoxy resin seal, providing durability and protection against environmental factors. The leads are made of tinned wire, ensuring good solderability and mechanical strength. Engineers considering this component should note its low tangent of loss angle, which is critical for maintaining efficiency in high-frequency applications. The capacitor also meets rigorous testing standards, including endurance and temperature characteristics, making it a reliable choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839168633RTR-ND - DigiKey
Thief River Falls, MN, United States
680pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

680pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1839168633R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1839168633R
Capacitors - Film Capacitors MKP1839168633R
CAP FILM 680PF 2.5% 630VDC AXIAL

CAP FILM 680PF 2.5% 630VDC AXIAL

Supplier's Site
Film Capacitors - MKP1839168633R - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1839168633R
Film Capacitors MKP1839168633R
CAP FILM 680PF 2.5% 630VDC AXIAL

CAP FILM 680PF 2.5% 630VDC AXIAL

Supplier's Site Datasheet
Mkp 680Pf 2,5% 630Vdc Axial / Reelpack, Axial Vishay - 19T0643 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 680Pf 2,5% 630Vdc Axial / Reelpack, Axial Vishay
19T0643
Mkp 680Pf 2,5% 630Vdc Axial / Reelpack, Axial Vishay 19T0643
MKP 680pF 2,5% 630Vdc axial / REELPACK, AXIAL

MKP 680pF 2,5% 630Vdc axial / REELPACK, AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1839168633RTR-ND MKP1839168633R MKP1839168633R 19T0643
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Mkp 680Pf 2,5% 630Vdc Axial / Reelpack, Axial Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105M02QB47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers