620pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2870-MKP1839162632-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Tolerance | 2 (+/- %) |