The MKP1839133635R is a precision film capacitor from Lingto Electronic Limited, designed for applications requiring high reliability and performance. It features a capacitance range from 47 pF to 22 OºF with tolerances available at ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is constructed using metallized polypropylene film, encapsulated in a flame-retardant plastic wrap and epoxy resin seal, ensuring durability and protection. This capacitor is suitable for pulse operations, switch-mode power supplies (SMPS), thyristor circuits, and various timing and filtering applications. It operates effectively at a maximum application temperature of 100 °C and adheres to IEC 60384-16 standards. The rated DC voltages available are 160 V, 250 V, 400 V, and 630 V, with corresponding AC voltage ratings of 100 V, 160 V, 220 V, and 250 V. The leads are made of tinned wire, providing good solderability and mechanical strength. Engineers considering this capacitor should note its low loss characteristics, with a tangent of loss angle specified at various frequencies, making it suitable for high-frequency applications. The product also meets rigorous testing standards, ensuring reliability in demanding environments.
330pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 330PF 10% 630VDC AXIAL
MKP 330pF 10% 630Vdc axial / REELPACK, AXIAL
CAP FILM 330PF 10% 630VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839133635RTR-ND | MKP1839133635R | 19T0529 | MKP1839133635R |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 330Pf 10% 630Vdc Axial / Reelpack, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 10 (+/- %) |