240pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 240PF 5% 630VDC AXIAL
MKP 240pF 5% 630Vdc axial / LOOSE, AXIAL
CAP FILM 240PF 5% 630VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839124634-ND | MKP1839124634 | 19T0479 | MKP1839124634 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 240Pf 5% 630Vdc Axial / Loose, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 5 (+/- %) |