0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Series: SAM D21E, Functional Safety (FuSa)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP FILM 0.1UF 1% 160VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 1%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Humidity Rating:-RoHS Compliant: Yes
CAP FILM 0.1UF 1% 160VDC RADIAL
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837410161G-ND | MKP1837410161G | 26M1608 | MKP1837410161G | |
| Product Name | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 160V, 1%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |