Vishay Precision Group Film Capacitors MKP1837410161F

Description
CAP FILM 0.1UF 1% 160VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 0.1UF 1% 160VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1837410161FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 1% 160VDC RADIAL

CAP FILM 0.1UF 1% 160VDC RADIAL

Buy Now Datasheet
Film Capacitors - 2870-MKP1837410161FTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 160V Capacitor
62-MKP1837410161F
0.1uF 160V Capacitor 62-MKP1837410161F
Cap Film 0.1uF 160V PP 1%( 7.5 X 9 X 11mm) Radial 5mm 100°C T/R Product overview: MKP1837410161F from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 160V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1837410161F can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 160V PP 1%( 7.5 X 9 X 11mm) Radial 5mm 100°C T/R Product overview: MKP1837410161F from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 160V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1837410161F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1007678-MKP1837410161F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1007678-MKP1837410161F
Capacitors - Film Capacitors 1007678-MKP1837410161F
Win Source Part Number: 1007678-MKP183741016 1F Category: Capacitors>Film Capacitors Series: MKP1837 Termination: PC Pins Package: Bulk Voltage Rating - AC: 100V Voltage Rating - DC: 160V Applications: High Frequency, Switching Height - Seated (Max): 0.433" (11.00mm) Standard Package: 600 Capacitance: 0.1 µF Tolerance: ±1% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.354" L x 0.295" W (9.00mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1837410161F

Win Source Part Number: 1007678-MKP1837410161F
Category: Capacitors>Film Capacitors
Series: MKP1837
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 100V
Voltage Rating - DC: 160V
Applications: High Frequency, Switching
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 600
Capacitance: 0.1 µF
Tolerance: ±1%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.354" L x 0.295" W (9.00mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1837410161F

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1837410161F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837410161F
Capacitors - Film Capacitors MKP1837410161F
CAP FILM 0.1UF 1% 160VDC RADIAL

CAP FILM 0.1UF 1% 160VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.1Uf, 160V; Dielectric Type Vishay - 78Y8364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 160V; Dielectric Type Vishay
78Y8364
Capacitor, Film, Pp, 0.1Uf, 160V; Dielectric Type Vishay 78Y8364
CAPACITOR, FILM, PP, 0.1UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1837410161FCT-ND 62-MKP1837410161F 1007678-MKP1837410161F MKP1837410161F 78Y8364
Product Name Film Capacitors 0.1uF 160V Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.1Uf, 160V; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers