0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 160VDC RADIAL
METALIZED POLYPROPYLENE FILM CAPACITOR
CAP FILM 0.1UF 10% 160VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837410015-ND | MKP1837410015 | 65C0611 | MKP1837410015 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Metalized Polypropylene Film Capacitor Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |