The MKP1837410013 is a metallized polypropylene film capacitor designed for radial mounting. It operates within a capacitance range of 0.01 OºF to 0.1 OºF, with various capacitance tolerances available, including ±1%, ±2.5%, ±5%, and ±10%. The capacitor is rated for a DC voltage of 160 V and can handle permissible AC voltages of up to 100 V at 60 Hz. This component is suitable for applications such as oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling and decoupling. It features a temperature range of -55 °C to +100 °C and exhibits low capacitance drift, with less than 0.5% change over two years at temperatures up to 40 °C. The insulation resistance is rated at a minimum of 100,000 MΩ when measured at 100 V DC. The capacitor is constructed with vacuum deposited aluminum electrodes and is housed in a flame-retardant plastic case, sealed with epoxy resin. It has a reliability rating of over 300,000 hours and a failure rate of less than 5 FIT at 40 °C and half the rated voltage. The self-inductance is approximately 6 nH, making it suitable for high-frequency applications. Overall, the MKP1837410013 offers a robust solution for various electronic applications requiring reliable performance in demanding conditions.
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
METALIZED POLYPROPYLENE FILM CAPACITOR
CAP FILM 0.1UF 2.5% 160VDC RAD
CAP FILM 0.1UF 2.5% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837410013-ND | 65C0606 | MKP1837410013 | MKP1837410013 |
| Product Name | Film Capacitors | Metalized Polypropylene Film Capacitor Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |