0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Radial polyprop cap,100nF 100V 5mm
Radial polyprop cap,100nF 100V 5mm
Manufacturer: Vishay
Win Source Part Number: 927240-MKP1837410011
Series: MKP1837
Operating Temperature Range: -55°C ~ 100°C
Features: 0.1 µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
Film Capacitor, Polypropylene, 160V, 1% +Tol, 1% -Tol, 0.1uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1837410011 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 160V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1837410011 can be used for catalog matching and distributor lookup.
CAPACITOR, FILM, PP, 0.1UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 1% 160VDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837410011-ND | 1666487 | 1666487P | 927240-MKP1837410011 | 62-MKP1837410011 | 78Y8363 | MKP1837410011 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors - MKP1837410011 | Through-Hole 160V 0.1uF Capacitor | Capacitor, Film, Pp, 0.1Uf, 160V; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | Automotive | Automotive | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 85 C (-67 to 185 F) | -55 to 100 C (-67 to 212 F) |