Vishay Precision Group Film Capacitors MKP1837368011

Description
0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1837368011-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1837368011-ND
Film Capacitors 2870-MKP1837368011-ND
0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1666471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666471P
Film Capacitors 1666471P
Vishay MKP1837368011 Film Capacitor

Vishay MKP1837368011 Film Capacitor

Supplier's Site
Film Capacitors - 1729071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1729071
Film Capacitors 1729071
Vishay MKP1837368011 Film Capacitor

Vishay MKP1837368011 Film Capacitor

Supplier's Site
Film Capacitors - MKP1837368011 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1837368011
Film Capacitors MKP1837368011
CAP FILM 0.068UF 1% 160VDC RAD

CAP FILM 0.068UF 1% 160VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.068Uf, 160V; Dielectric Type Vishay - 78Y8362 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.068Uf, 160V; Dielectric Type Vishay
78Y8362
Capacitor, Film, Pp, 0.068Uf, 160V; Dielectric Type Vishay 78Y8362
CAPACITOR, FILM, PP, 0.068UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.068UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1837368011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837368011
Capacitors - Film Capacitors MKP1837368011
CAP FILM 0.068UF 1% 160VDC RAD

CAP FILM 0.068UF 1% 160VDC RAD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1837368011-ND 1666471P 1729071 MKP1837368011 78Y8362 MKP1837368011
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.068Uf, 160V; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency Automotive Automotive High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers