Vishay Precision Group Film Capacitor, 0.033Uf, 160V, Radial 1%; Dielectric Type Vishay MKP1837333161G

Description
FILM CAPACITOR, 0.033UF, 160V, RADIAL 1%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
FILM CAPACITOR, 0.033UF, 160V, RADIAL 1%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.033Uf, 160V, Radial 1%; Dielectric Type Vishay - 23M1140 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.033Uf, 160V, Radial 1%; Dielectric Type Vishay
23M1140
Film Capacitor, 0.033Uf, 160V, Radial 1%; Dielectric Type Vishay 23M1140
FILM CAPACITOR, 0.033UF, 160V, RADIAL 1%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.033UF, 160V, RADIAL 1%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M1140
Product Name Film Capacitor, 0.033Uf, 160V, Radial 1%; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details