0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 5% 160VDC RAD
CAP FILM 0.033UF 5% 160VDC RAD
33 nF 5% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837333014D-ND | MKP1837333014D | MKP1837333014D | 19T0115 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | 33 Nf 5% 100Vdc 5 Mm / Ammopack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |