Vishay Precision Group Film Capacitors MKP1837333011

Description
0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1837333011-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1837333011-ND
Film Capacitors 2870-MKP1837333011-ND
0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1666459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666459
Film Capacitors 1666459
Radial polyprop cap,33nF 100V 5mm

Radial polyprop cap,33nF 100V 5mm

Supplier's Site
Film Capacitors - 1666459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666459P
Film Capacitors 1666459P
MKP1837 radial polyprop cap,0.033uF 100V

MKP1837 radial polyprop cap,0.033uF 100V

Supplier's Site
Film Capacitors - 1731432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731432
Film Capacitors 1731432
Radial polyprop cap,33nF 100V 5mm

Radial polyprop cap,33nF 100V 5mm

Supplier's Site
Film Capacitors - MKP1837333011 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1837333011
Film Capacitors MKP1837333011
CAP FILM 0.033UF 1% 160VDC RAD

CAP FILM 0.033UF 1% 160VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1837333011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837333011
Capacitors - Film Capacitors MKP1837333011
CAP FILM 0.033UF 1% 160VDC RAD

CAP FILM 0.033UF 1% 160VDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.033Uf, 160V; Dielectric Type Vishay - 78Y8360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.033Uf, 160V; Dielectric Type Vishay
78Y8360
Capacitor, Film, Pp, 0.033Uf, 160V; Dielectric Type Vishay 78Y8360
CAPACITOR, FILM, PP, 0.033UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.033UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1837333011-ND 1666459 1666459P MKP1837333011 MKP1837333011 78Y8360
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.033Uf, 160V; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency Automotive Automotive High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details