0.022µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
METALIZED POLYPROPYLENE FILM CAPACITOR
CAP FILM 0.022UF 2.5% 160VDC RAD
CAP FILM 0.022UF 2.5% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837322013-ND | 65C0586 | MKP1837322013 | MKP1837322013 |
| Product Name | Film Capacitors | Metalized Polypropylene Film Capacitor Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |