0.022µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
22 nF 1% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.022UF 1% 160VDC RAD
CAP FILM 0.022UF 1% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837322011G-ND | 19T0078 | MKP1837322011G | MKP1837322011G |
| Product Name | Film Capacitors | 22 Nf 1% 100Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |